Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270380-TLV320AIC310
Packaging: Reel
Type: Stereo Audio
Mounting Style: SMD
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 91 / 92
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320AIC3106
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
24b Audio CODEC 2ADC/2DAC, 96kS/s, 92dB SNR, I2C/SPI, VQFN Product overview: TLV320AIC3106IRGZT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3106IRG
Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)
Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)
Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)
Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)
Interface - CODECs Lo-Pwr Stereo CODEC
CODEC, STEREO, 32BIT, 96KSPS, VQFN-48; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:48Pins; No. ofRoHS Compliant: Yes
IC AUDIO CODEC 24BIT PCM 48VQFN
IC AUDIO CODEC 24BIT PCM 48VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3106IRGZT | 1270380-TLV320AIC3106IRGZT | 716-TLV320AIC3106IRGZT | 296-31972-1-ND | TLV320AIC3106IRGZT | TLV320AIC3106IRGZT | 39AH9364 | TLV320AIC3106IRGZT | TLV320AIC3106IRGZT |
| Product Name | TLV320AIC3106 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects | Interface - Interface - CODECs - TLV320AIC3106IRGZT | VQFN Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Codec, Stereo, 32Bit, 96Ksps, Vqfn-48; Audio Codec Type Texas Instruments | CODECS | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | Codec | Stereo Audio | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | VQFN-48 | 48-VFQFN Exposed Pad |