Texas Instruments TLV320AIC3106 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects TLV320AIC3106IRGZR

Description
Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC3106 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects - TLV320AIC3106IRGZR - Texas Instruments
Dallas, TX, United States
TLV320AIC3106 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects
TLV320AIC3106IRGZR
TLV320AIC3106 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects TLV320AIC3106IRGZR
Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects 48-VQFN -40 to 85

Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V VQFN Interface Transceiver IC
716-TLV320AIC3106IRGZR
3.3V VQFN Interface Transceiver IC 716-TLV320AIC3106IRGZR
24b Stereo CODEC, 96kS/s, 10 In/7 Out, 92dB SNR, 3.3V, VQFN Product overview: TLV320AIC3106IRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3106IRG ZR can be used for catalog matching and distributor lookup.

24b Stereo CODEC, 96kS/s, 10 In/7 Out, 92dB SNR, 3.3V, VQFN Product overview: TLV320AIC3106IRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3106IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-22705-6-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)

Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)

Buy Now Datasheet
CODECS - 296-22705-2-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)

Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)

Buy Now Datasheet
CODECS - 296-22705-1-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)

Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC3106IRGZR - 033028-TLV320AIC3106IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC3106IRGZR
033028-TLV320AIC3106IRGZR
Interface - Interface - CODECs - TLV320AIC3106IRGZR 033028-TLV320AIC3106IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 033028-TLV320AIC3106 IRGZR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: PCM Audio Interface Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 92 / 102 Dynamic Range, ADCs / DACs (db) Typ: 91 / 92 Family Name: TLV320AIC3106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Alternative Parts (Cross-Reference): TLV320AIC3106IGQER; TLV320AIC3106IGQE; TLV320AIC3106IZQE; Introduction Date: July 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 033028-TLV320AIC3106IRGZR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 91 / 92
Family Name: TLV320AIC3106
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC3106IGQER; TLV320AIC3106IGQE; TLV320AIC3106IZQE;
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics, Portable Devices, Communications & Networking

Buy Now Datasheet
IC STER AUD CODEC 32 BIT 48-VQFN

IC STER AUD CODEC 32 BIT 48-VQFN

Supplier's Site Datasheet
CODECS - TLV320AIC3106IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)

Stereo Audio Interface 24 b PCM Audio Interface 48-VQFN (7x7)

Buy Now
Audio Codec, Stereo, 96Ksps, Vqfn-48; Audio Codec Type Texas Instruments - 52AH7700 - Newark, An Avnet Company
Chicago, IL, United States
Audio Codec, Stereo, 96Ksps, Vqfn-48; Audio Codec Type Texas Instruments
52AH7700
Audio Codec, Stereo, 96Ksps, Vqfn-48; Audio Codec Type Texas Instruments 52AH7700
AUDIO CODEC, STEREO, 96KSPS, VQFN-48; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:48Pins; No. of RoHS Compliant: Yes

AUDIO CODEC, STEREO, 96KSPS, VQFN-48; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:48Pins; No. of RoHS Compliant: Yes

Supplier's Site
Interface - CODECs - TLV320AIC3106IRGZR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC3106IRGZR
Interface - CODECs TLV320AIC3106IRGZR
IC STER AUD CODEC 32 BIT 48-VQFN

IC STER AUD CODEC 32 BIT 48-VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC3106IRGZR
Interface - CODECs TLV320AIC3106IRGZR
Interface - CODECs Lo-Pwr Stereo CODEC

Interface - CODECs Lo-Pwr Stereo CODEC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC3106IRGZR 716-TLV320AIC3106IRGZR 296-22705-6-ND 033028-TLV320AIC3106IRGZR TLV320AIC3106IRGZR TLV320AIC3106IRGZR 52AH7700 TLV320AIC3106IRGZR TLV320AIC3106IRGZR
Product Name TLV320AIC3106 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects 3.3V VQFN Interface Transceiver IC CODECS Interface - Interface - CODECs - TLV320AIC3106IRGZR CODECS CODECS Audio Codec, Stereo, 96Ksps, Vqfn-48; Audio Codec Type Texas Instruments Interface - CODECs Interface - CODECs
Device Type Codec Transceiver Codec Sensor Interface Stereo Audio Codec Codec Sensor Interface; Codec
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,VQFN VQFN 48-VFQFN Exposed Pad 48-VQFN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
3 suppliers
SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver - SN74AVC6T622RGYR - Texas Instruments
Specs
Device Type Transceiver; Codec
Features RoHS
Supply Voltage 1.2V; 3.6V
View Details
4 suppliers
SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details