The TLV320AIC3105 is a low-power stereo audio codec designed for portable audio and telephony applications, featuring six single-ended audio inputs and six audio output drivers including stereo headphone amplifiers. It operates from an analog supply of 2.7 V to 3.6 V, a digital core supply of 1.525 V to 1.95 V, and a digital I/O supply of 1.1 V to 3.6 V. The device supports audio sampling rates from 8 kHz to 96 kHz with programmable digital effects, automatic gain control, and a programmable PLL for flexible clock generation. It includes I2C control and supports I2S, left/right-justified
Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effects 32-VQFN -40 to 85
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R Product overview: TLV320AIC3105IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3105IRH
Manufacturer: Texas Instruments
Win Source Part Number: 088253-TLV320AIC3105
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 93 / 97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
IC AUDIO CODEC 24BIT PCM 32VQFN
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Interface - CODECs Lo-Pwr Stereo CODEC
IC AUDIO CODEC 24BIT PCM 32VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3105IRHBR | 296-48704-1-ND | 716-TLV320AIC3105IRHBR | 088253-TLV320AIC3105IRHBR | TLV320AIC3105IRHBR | TLV320AIC3105IRHBR | TLV320AIC3105IRHBR | TLV320AIC3105IRHBR |
| Product Name | TLV320AIC3105 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effects | CODECS | VQFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3105IRHBR | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Stereo Audio | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 32-VFQFN Exposed Pad | VQFN EP | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 |