The PCM2900E is a stereo USB audio codec with a single-ended analog input and output, designed for USB 1.1 bus-powered applications such as speakers and headsets. It includes a full-speed USB interface certified by USB-IF, a 16-bit delta-sigma ADC and DAC, and an on-chip clock generator requiring a single 12-MHz clock source. The device operates from a 5-V supply, features a THD+N of 0.01% and SNR of 89 dB for the ADC, and 0.005% THD+N and 96 dB SNR for the DAC. It supports sample rates up to 48 kHz for playback and 48 kHz for recording, and includes integrated analog filters and a human interface device (HID) for volume and mute control. The part is packaged in a 28-pin SSOP and operates from 0°C to 70°C. The chip is not recommended for new designs.
Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP 0 to 70
16b 48KS/s Audio CODEC, 1ADC/1DAC, USB/Serial, SSOP Product overview: PCM2900E from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2900E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026576-PCM2900E
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 4.35 V to 5.25 V
Digital Supply Voltage: 4.35 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 16 b USB 28-SSOP
Audio D/A Converter ICs Ster Codec w/USB Ifc & Sngl-end I/O
Stereo Audio Interface 16 b USB 28-SSOP
IC STEREO AUD CODEC W/USB 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2900E | 716-PCM2900E | 026576-PCM2900E | 296-13034-5-ND | PCM2900E | PCM2900E | PCM2900E |
| Product Name | PCM2900 Stereo USB1.1 CODEC with line-out (HID Interface) | SSOP Interface Transceiver IC | Interface - Interface - CODECs - PCM2900E | CODECS | Audio D/A Converter ICs | CODECS | Interface - CODECs |
| Technology | USB | USB | USB | ||||
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS |