Low Power Stereo CODEC with Integrated Class-D Amplifier 40-WQFN -40 to 85
24b Stereo CODEC, 96kHz, I2C/Serial, 7 In/6 Out, 1.1-3.6V, QFN Product overview: TLV320AIC3007IRSBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96kHz, 3.6V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 96kHz, 3.6V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3007IRS
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 135257-TLV320AIC3007
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 87 / 93
Dynamic Range, ADCs / DACs (db) Typ: 86 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.525 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC, AUDIO CODEC, LP, CLASS D, 40QFN; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:QFN; No. of Pins:40Pins; No. of RoHS Compliant: Yes
Interface - CODECs Lo Pwr St CODEC w/ Integr Class-D Amp
IC STEREO AUDIO CODEC LP 40-QFN
IC STEREO AUDIO CODEC LP 40-QFN
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3007IRSBT | 716-TLV320AIC3007IRSBT | 296-24373-1-ND | 135257-TLV320AIC3007IRSBT | 29AH7895 | TLV320AIC3007IRSBT | TLV320AIC3007IRSBT | TLV320AIC3007IRSBT | TLV320AIC3007IRSBT |
| Product Name | TLV320AIC3007 Low Power Stereo CODEC with Integrated Class-D Amplifier | 96kHz 3.6V QFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC3007IRSBT | Ic, Audio Codec, Lp, Class D, 40Qfn; Audio Codec Type Texas Instruments | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | WQFN | QFN | 40-WFQFN Exposed Pad | 40-WQFN | WQFN-40 | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad |