Low-Power Stereo Voice Band CODEC 48-TQFP 0 to 70
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
IC CODEC 16BIT DUAL PROG 48-TQFP
IC CODEC 16BIT DUAL PROG 48-TQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC24CPFBRG4 | TLV320AIC24CPFBRG4-ND | TLV320AIC24CPFBRG4 | TLV320AIC24CPFBRG4 | TLV320AIC24CPFBRG4 |
| Product Name | TLV320AIC24 Low-Power Stereo Voice Band CODEC | CODECS | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Codec | Sensor Interface; Codec | Voice-Band |
| Features | RoHS | RoHS | |||
| Technology | Serial | Serial | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |