The PCM2912 is a single-chip USB audio codec with a full-speed USB 2.0 interface, a mono microphone input, and a stereo headphone output, designed for applications such as USB headsets and video conferencing systems. It is packaged in a 32-pin TQFP and operates over a temperature range of -25°C to 85°C. The device is bus-powered, supports sampling rates from 8 kHz to 48 kHz, and includes a 16-bit delta-sigma ADC and DAC with 92 dB SNR and 90 dB dynamic range. The analog front end features a microphone bias, programmable gain amplifier, and headphone amplifier with output power of 13 mW into 32 Ω and 25 mW into 16 Ω. The codec uses an on-chip 6 MHz clock source and SpAct™ architecture for low-jitter clock recovery, and meets USB-IF certification.
Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output 32-TQFP -25 to 85
Stereo Audio Interface 16 b USB 32-TQFP (7x7)
Audio D/A Converter ICs USB Audio CODEC
IC AUDIO CODEC 16BIT USB 32TQFP
Stereo Audio Interface 16 b USB 32-TQFP (7x7)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2912PJTR | PCM2912PJTR-ND | PCM2912PJTR | PCM2912PJTR | PCM2912PJTR |
| Product Name | PCM2912 Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output | CODECS | Audio D/A Converter ICs | Interface - CODECs | CODECS |
| Technology | USB | USB | USB | ||
| Device Type | Codec | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |