The TLV320AIC26IRHB is a low-power audio codec with a stereo DAC and mono ADC, supporting sampling rates up to 48 ksps. It features a 325-mW speaker driver for an 8-Ω load, a capless stereo headphone amplifier, a microphone preamp with automatic gain control, and an integrated PLL for flexible clock generation. The device includes a programmable digital audio processor for bass, treble, and equalization, dual battery voltage monitors up to 6 V, and an on-chip temperature sensor. It operates from a 2.7 V to 3.9 V analog supply, consumes 11 mW during stereo playback at 48 ksps, and supports I2S and SPI interfaces. The part is packaged in a 32-pin 5 mm × 5 mm QFN with an operating temperature range of −40°C to 85°C.
Low-Power Mono ADC / Stereo DAC with HP/Speaker Amplifier and 12-bit measurement ADC 32-VQFN -40 to 85
24-Bit Audio CODEC, 1ADC/2DAC, 21.6kHz, 92dB SNR, VQFN Product overview: TLV320AIC26IRHB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21.6kHz, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 21.6kHz, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC26IRHB can be used for catalog matching and distributor lookup.
Stereo Audio Interface 24 b Serial 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 055160-TLV320AIC26IR
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.525 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 24 b Serial 32-VQFN (5x5)
IC STEREO AUDIO CODEC LP 32-VQFN
Interface - CODECs Lo-Pwr Stereo Codec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC26IRHB | 716-TLV320AIC26IRHB | 296-18911-ND | 055160-TLV320AIC26IRHB | TLV320AIC26IRHB | TLV320AIC26IRHB | TLV320AIC26IRHB |
| Product Name | TLV320AIC26 Low-Power Mono ADC / Stereo DAC with HP/Speaker Amplifier and 12-bit measurement ADC | 21.6kHz VQFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC26IRHB | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | TLV320AIC26 Low-Power Mono ADC / Stereo DAC with HP/Speaker Amplifier and 12-bit measurement ADC | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | VQFN EP | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | VQFN-32 |