The TLV320AIC25 is a low-power, highly-integrated, dual-channel 16-bit CODEC designed for voice-band applications, featuring stereo sigma-delta ADC and DAC converters with selectable sampling rates up to 104 kSPS when filters are bypassed. It includes built-in microphone, handset, and headset amplifiers, an 8-W speaker driver, antialiasing filters, programmable gain control, and smart TDM serial interface for glueless DSP connectivity. The device operates from a 2.7-V to 3.6-V analog supply and supports digital core and I/O supplies from 1.1 V to 3.6 V. It is packaged in a 48-pin TQFP (PFB) with an operating temperature range of 0°C to 70°C, and includes power-down modes for energy conservation. The part supports I2C or S2C host port communication and offers digital and analog loopback test modes.
Low-Power Stereo Voice Band CODEC 48-TQFP 0 to 70
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
IC CODEC DUAL-CH PROG LP 48-TQFP
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC25CPFBRG4 | TLV320AIC25CPFBRG4-ND | TLV320AIC25CPFBRG4 | TLV320AIC25CPFBRG4 |
| Product Name | TLV320AIC25 Low-Power Stereo Voice Band CODEC | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Sensor Interface; Codec | Codec |
| Features | RoHS | RoHS | ||
| Technology | Serial | Serial | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |