Low-Power Stereo Voice Band CODEC 48-TQFP 0 to 70
Low-Power Stereo Voice Band CODEC 48-TQFP 0 to 70 Product overview: TLV320AIC25CPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC25CPFB can be used for catalog matching and distributor lookup.
TLV320AIC25 Low-Power Stereo Voice Band CODEC
Manufacturer: Texas Instruments
Win Source Part Number: 1270375-TLV320AIC25C
Packaging: Tray
Type: Voice-Band
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320AIC25
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Interface - CODECs Low Power Low IOVdd Dual Channel
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
IC CODEC DUAL-CH PROG LP 48-TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC25CPFB | 716-TLV320AIC25CPFB | TLV320AIC25CPFB | 1270375-TLV320AIC25CPFB | TLV320AIC25CPFB-ND | TLV320AIC25CPFB | TLV320AIC25CPFB | TLV320AIC25CPFB |
| Product Name | TLV320AIC25 Low-Power Stereo Voice Band CODEC | Low-Power Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC25CPFB | CODECS | Interface - CODECs | CODECS | CODECS | |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Codec | Voice-Band | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP | QFP; TQFP; TQFP48 | TQFP; 48-TQFP | TQFP-48 | QFP; TQFP; 48-TQFP | QFP; 48-TQFP |