Texas Instruments TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier TLV320AIC23IPW

Description
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23IPW - Texas Instruments
Dallas, TX, United States
TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier
TLV320AIC23IPW
TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier TLV320AIC23IPW
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85

Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC23IPW - 134731-TLV320AIC23IPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC23IPW
134731-TLV320AIC23IPW
Interface - Interface - CODECs - TLV320AIC23IPW 134731-TLV320AIC23IPW
Manufacturer: Texas Instruments Win Source Part Number: 134731-TLV320AIC23IP W Packaging: Tube/Rail Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2C, Serial Resolution (Bits): 16 b, 20 b, 24 b, 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.42 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134731-TLV320AIC23IPW
Packaging: Tube/Rail
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power TSSOP Interface Transceiver IC
716-TLV320AIC23IPW
Low-Power TSSOP Interface Transceiver IC 716-TLV320AIC23IPW
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85 Product overview: TLV320AIC23IPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23IPW can be used for catalog matching and distributor lookup.

Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85 Product overview: TLV320AIC23IPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-34474-5-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC23IPW
Interface - CODECs TLV320AIC23IPW
Interface - CODECs LP Port Audio

Interface - CODECs LP Port Audio

Buy Now Datasheet
CODECS - TLV320AIC23IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Buy Now Datasheet
Interface - CODECs - TLV320AIC23IPW - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC23IPW
Interface - CODECs TLV320AIC23IPW
IC AUDIO CODEC 32BIT SER 28TSSOP

IC AUDIO CODEC 32BIT SER 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC23IPW 134731-TLV320AIC23IPW 716-TLV320AIC23IPW 296-34474-5-ND TLV320AIC23IPW TLV320AIC23IPW TLV320AIC23IPW
Product Name TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier Interface - Interface - CODECs - TLV320AIC23IPW Low-Power TSSOP Interface Transceiver IC CODECS Interface - CODECs CODECS Interface - CODECs
Device Type Codec Sensor Interface Transceiver Codec Codec Sensor Interface; Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers