Low-Power Stereo CODEC with HP Amplifier 28-VQFN 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 033017-TLV320AIC23BR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-VQFN (5x5)
24/32-Bit 2-Ch Audio Codec, 2ADC/2DAC, I2C/SPI, 96kS/s, 100dB SNR, QFN Product overview: TLV320AIC23BRHDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BRHDR
AUDIO CODEC, 24 BIT, 96KHZ, QFN-28; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Sampling Rate:96kSPS; Audio IC Case Style:QFN; No. of Pins:28Pins RoHS Compliant: Yes
Interface - CODECs Lo-Pwr Highly Integrated Codec
IC STEREO AUDIO CODEC 28VQFN
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-VQFN (5x5)
IC STEREO AUDIO CODEC 28VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BRHDR | 033017-TLV320AIC23BRHDR | 296-15121-2-ND | 716-TLV320AIC23BRHDR | 61H5496 | TLV320AIC23BRHDR | TLV320AIC23BRHDR | TLV320AIC23BRHDR | TLV320AIC23BRHDR |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | Interface - Interface - CODECs - TLV320AIC23BRHDR | CODECS | 32-bit QFN Interface Transceiver IC | Audio Codec, 24 Bit, 96Khz, Qfn-28; Audio Codec Type Texas Instruments | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Codec | Sensor Interface; Codec | Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | 28-VQFN (5x5) | 28-VFQFN Exposed Pad | QFN | VQFN-28 | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad |