Very Low-Power Stereo Audio CODEC with programmable miniDSP 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 784710-TLV320A3254IR
Packaging: Reel package
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.5 V ~ 1.95 V
Data Interface: Serial
Voltage - Supply, Digital: 1.26 V ~ 1.95 V
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Family Name: TLV320AIC3254
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): UCB1400BE; UCB1400BE-T; UCB1400BE-S; UCB1400BE,157;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Very Low-Power Stereo Audio CODEC with programmable miniDSP 32-VQFN -40 to 85 Product overview: TLV320A3254IRHBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320A3254IRHBR
Stereo Audio Interface Serial 32-VQFN (5x5)
IC STEREO AUDIO CODEC 1.8V 32QFN
Interface - CODECs Very Low-Pwr Stereo Audio CODEC
Stereo Audio Interface Serial 32-VQFN (5x5)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320A3254IRHBRG4 | 784710-TLV320A3254IRHBRG4 | 716-TLV320A3254IRHBRG4 | TLV320A3254IRHBRG4-ND | TLV320A3254IRHBRG4 | TLV320A3254IRHBRG4 | TLV320A3254IRHBRG4 |
| Product Name | TLV320AIC3254 Very Low-Power Stereo Audio CODEC with programmable miniDSP | Interface - Interface - CODECs - TLV320A3254IRHBRG4 | Low-Power VQFN Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | VQFN EP | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |