Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081528-TLV320AIC23BP
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP
IC STEREO AUDIO CODEC 28-TSSOP
IC STEREO AUDIO CODEC 28-TSSOP
Interface - CODECs Lo-Pwr Highly Integrated Codec
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BPW | 296-15635-5-ND | 081528-TLV320AIC23BPW | TLV320AIC23BPW | TLV320AIC23BPW | TLV320AIC23BPW | TLV320AIC23BPW |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | CODECS | Interface - Interface - CODECs - TLV320AIC23BPW | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface | Codec | Stereo Audio | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -40 to 85 C (-40 to 185 F) |