Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026585-PCM3501E
Packaging: Tube/Rail
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 94
Dynamic Range, ADCs / DACs (db) Typ: 88 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
16-Bit Mono Codec, Serial Interface, 94dB SNR, 3.3V Product overview: PCM3501E from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3501E can be used for catalog matching and distributor lookup.
Voice-Band Interface 16 b Serial 24-SSOP
Interface - CODECs Lo-Vlt Lo-Pwr Mono Voice/Modem Codec
Voice-Band Interface 16 b Serial 24-SSOP
Voice-Band Interface 16 b Serial 24-SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3501E | 026585-PCM3501E | 716-PCM3501E | PCM3501E-ND | PCM3501E | PCM3501E |
| Product Name | PCM3501 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec | Interface - Interface - CODECs - PCM3501E | 16-bit 3.3V Interface Transceiver IC | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | SOP; SSOP; 24-SSOP | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SSOP-24 | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) |