Low-power stereo codec with headphone amplifier in a 28-pin TSSOP package operating from -40°C to 85°C, with analog supply of 3.3 V nominal, digital supply ranging from 1.4 V to 3.6 V, and buffer supply from 2.7 V to 3.6 V. Features stereo line inputs and outputs, a headphone amplifier with 1 V RMS nominal output, microphone bias output, and support for I2S audio interface in master or slave mode. Includes SPI and two-wire control interfaces for register configuration.
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85 Product overview: TLV320AIC23BIPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIPWR
Manufacturer: Texas Instruments
Win Source Part Number: 081526-TLV320AIC23BI
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C 28-TSSOP
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C 28-TSSOP
IC STEREO AUDIO CODEC 28-TSSOP
IC STEREO AUDIO CODEC 28-TSSOP
Interface - CODECs Lo-Pwr Highly Integrated Codec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BIPWRG4 | 716-TLV320AIC23BIPWRG4 | 081526-TLV320AIC23BIPWRG4 | TLV320AIC23BIPWRG4-ND | TLV320AIC23BIPWRG4 | TLV320AIC23BIPWRG4 | TLV320AIC23BIPWRG4 | TLV320AIC23BIPWRG4 |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | Low-Power TSSOP Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC23BIPWRG4 | CODECS | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Codec | Stereo Audio | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |