The TLV320AIC33 is a low-power stereo audio codec designed for portable audio and telephony applications, featuring ten programmable audio inputs, seven audio output drivers including stereo 8-Ω speaker outputs capable of 500 mW per channel, and stereo headphone amplifiers. It supports sampling rates from 8 kHz to 96 kHz, includes a programmable PLL for flexible clock generation, and offers I2S, DSP, TDM, and left/right-justified
Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270393-TLV320AIC33I
Packaging: Tape and Reel
Type: Stereo Audio
Mounting Style: SMD
Data Interface: I2C, Serial, SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: TLV320AIC33
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
Stereo CODEC 24b 96kS/s 92dB 10in/7out VQFN Product overview: TLV320AIC33IRGZRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC33IRGZR
Stereo Audio Interface 24 b I²C, Serial, SPI™ 48-VQFN (7x7)
IC AUDIO CODEC 24BIT SER 48VQFN
Interface - CODECs Lo-Pwr Stereo CODEC
Stereo Audio Interface 24 b I²C, Serial, SPI™ 48-VQFN (7x7)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC33IRGZRG4 | 1270393-TLV320AIC33IRGZRG4 | 716-TLV320AIC33IRGZRG4 | TLV320AIC33IRGZRG4-ND | TLV320AIC33IRGZRG4 | TLV320AIC33IRGZRG4 | TLV320AIC33IRGZRG4 |
| Product Name | TLV320AIC33 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects | Interface - Interface - CODECs - TLV320AIC33IRGZRG4 | VQFN Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | VQFN | 48-VFQFN Exposed Pad | VQFN-48 | 48-VFQFN Exposed Pad |