Low-Power Stereo CODEC with HP Amplifier 28-VQFN 0 to 70
32-bit Audio CODEC, 2ADC/2DAC, 96kS/s, 90dB SNR, I2C/SPI, VQFN Product overview: TLV320AIC23BRHD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BRHD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270366-TLV320AIC23B
Packaging: Tube
Type: Stereo Audio
Mounting Style: SMD
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Supplier Device Package: 28-VQFN (5x5)
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: TLV320AIC23B
Manufacturer Pack Quantity: 73
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.42V ~ 3.6V
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-VQFN (5x5)
Interface - CODECs Lo-Pwr Highly Integrated Codec
IC STEREO AUDIO CODEC 28VQFN
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-VQFN (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC23BRHD | 716-TLV320AIC23BRHD | 1270366-TLV320AIC23BRHD | 296-34473-5-ND | TLV320AIC23BRHD | TLV320AIC23BRHD | TLV320AIC23BRHD |
| Product Name | TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier | 32-bit VQFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC23BRHD | CODECS | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -40 to 85 C (-40 to 185 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | VQFN EP | 28-VFQFN Exposed Pad | VQFN-28 | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad |