Texas Instruments TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier TLV320AIC23BIPWR

Description
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23BIPWR - Texas Instruments
Dallas, TX, United States
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier
TLV320AIC23BIPWR
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier TLV320AIC23BIPWR
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85

Low-Power Stereo CODEC with HP Amplifier 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
23mW TSSOP Interface Transceiver IC
716-TLV320AIC23BIPWR
23mW TSSOP Interface Transceiver IC 716-TLV320AIC23BIPWR
Stereo CODEC, 24-Bit, 96KS/s, 90dB SNR, 23mW, 28-TSSOP Product overview: TLV320AIC23BIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23mW, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 23mW, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIPWR can be used for catalog matching and distributor lookup.

Stereo CODEC, 24-Bit, 96KS/s, 90dB SNR, 23mW, 28-TSSOP Product overview: TLV320AIC23BIPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23mW, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 23mW, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23BIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-15031-2-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b Serial 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b Serial 28-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC23BIPWR
Interface - CODECs TLV320AIC23BIPWR
Interface - CODECs Lo-Pwr Highly Integrated Codec

Interface - CODECs Lo-Pwr Highly Integrated Codec

Buy Now Datasheet
IC STEREO AUDIO CODEC 28-TSSOP

IC STEREO AUDIO CODEC 28-TSSOP

Supplier's Site Datasheet
Interface - CODECs - TLV320AIC23BIPWR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC23BIPWR
Interface - CODECs TLV320AIC23BIPWR
IC STEREO AUDIO CODEC 28-TSSOP

IC STEREO AUDIO CODEC 28-TSSOP

Supplier's Site Datasheet
Audio Codec, Stereo, 96Ksps, Tssop-28; Audio Codec Type Texas Instruments - 27AJ0005 - Newark, An Avnet Company
Chicago, IL, United States
Audio Codec, Stereo, 96Ksps, Tssop-28; Audio Codec Type Texas Instruments
27AJ0005
Audio Codec, Stereo, 96Ksps, Tssop-28; Audio Codec Type Texas Instruments 27AJ0005
AUDIO CODEC, STEREO, 96KSPS, TSSOP-28; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:TSSOP; No. of Pins:28Pins; No. RoHS Compliant: Yes

AUDIO CODEC, STEREO, 96KSPS, TSSOP-28; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:TSSOP; No. of Pins:28Pins; No. RoHS Compliant: Yes

Supplier's Site
CODECS - TLV320AIC23BIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b Serial 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b Serial 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC23BIPWR 716-TLV320AIC23BIPWR 296-15031-2-ND TLV320AIC23BIPWR TLV320AIC23BIPWR TLV320AIC23BIPWR 27AJ0005 TLV320AIC23BIPWR
Product Name TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier 23mW TSSOP Interface Transceiver IC CODECS Interface - CODECs CODECS Interface - CODECs Audio Codec, Stereo, 96Ksps, Tssop-28; Audio Codec Type Texas Instruments CODECS
Device Type Codec Transceiver Codec Stereo Audio Sensor Interface; Codec Codec Codec
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN TSSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" TSSOP-28 28-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MT - 771386-CD74HC4052MT - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 - 1132805-74LVC1G3157DBVRG4 - Win Source Electronics
Specs
Supply Voltage Other; 1.65 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers