Texas Instruments TLV320AIC21 Low-Power Stereo Voice Band CODEC TLV320AIC21IPFBR

Description
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85
Request a Quote Datasheet
Description
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC21 Low-Power Stereo Voice Band CODEC - TLV320AIC21IPFBR - Texas Instruments
Dallas, TX, United States
TLV320AIC21 Low-Power Stereo Voice Band CODEC
TLV320AIC21IPFBR
TLV320AIC21 Low-Power Stereo Voice Band CODEC TLV320AIC21IPFBR
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85

Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85

Buy Now Datasheet
Interface - Interface - CODECs - TLV320AIC21IPFBR - 043196-TLV320AIC21IPFBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC21IPFBR
043196-TLV320AIC21IPFBR
Interface - Interface - CODECs - TLV320AIC21IPFBR 043196-TLV320AIC21IPFBR
Manufacturer: Texas Instruments Win Source Part Number: 043196-TLV320AIC21IP FBR Packaging: Reel - TR Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 84 / 92 Dynamic Range, ADCs / DACs (db) Typ: 87 / 92 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043196-TLV320AIC21IPFBR
Packaging: Reel - TR
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
716-TLV320AIC21IPFBR
Low-Power Interface Transceiver IC 716-TLV320AIC21IPFBR
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85 Product overview: TLV320AIC21IPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC21IPFBR can be used for catalog matching and distributor lookup.

Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85 Product overview: TLV320AIC21IPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC21IPFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TLV320AIC21IPFBR-ND - DigiKey
Thief River Falls, MN, United States
Voice-Band Interface 16 b Serial 48-TQFP (7x7)

Voice-Band Interface 16 b Serial 48-TQFP (7x7)

Buy Now Datasheet
Interface - CODECs - TLV320AIC21IPFBR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC21IPFBR
Interface - CODECs TLV320AIC21IPFBR
IC CODEC DUAL-CH PROG LP 48-TQFP

IC CODEC DUAL-CH PROG LP 48-TQFP

Supplier's Site Datasheet
CODECS - TLV320AIC21IPFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice-Band Interface 16 b Serial 48-TQFP (7x7)

Voice-Band Interface 16 b Serial 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC21IPFBR 043196-TLV320AIC21IPFBR 716-TLV320AIC21IPFBR TLV320AIC21IPFBR-ND TLV320AIC21IPFBR TLV320AIC21IPFBR
Product Name TLV320AIC21 Low-Power Stereo Voice Band CODEC Interface - Interface - CODECs - TLV320AIC21IPFBR Low-Power Interface Transceiver IC CODECS Interface - CODECs CODECS
Device Type Codec Sensor Interface Transceiver Codec Sensor Interface; Codec Codec
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 48-TQFP (7x7) TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - LM4550VHX - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Codec
Features RoHS
Supply Voltage Other; 4.2V ~ 5.5V
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details