Low-Power Stereo Voice Band CODEC with 8-ohm Speaker Amplifiers 48-TQFP -40 to 85
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Audio CODEC, 2ADC/2DAC, 16-bit, Serial/I2C, TQFP Product overview: TLV320AIC20KIPFBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC20KIPFB
Manufacturer: Texas Instruments
Win Source Part Number: 081525-TLV320AIC20KI
Packaging: Reel - TR
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Interface - CODECs 64 x 18 3.3-V ASynch FIFO Memory
IC CODEC 16BIT DUAL PROG 48-TQFP
IC CODEC 16BIT DUAL PROG 48-TQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC20KIPFBR | 296-48979-2-ND | 716-TLV320AIC20KIPFBR | 081525-TLV320AIC20KIPFBR | TLV320AIC20KIPFBR | TLV320AIC20KIPFBR | TLV320AIC20KIPFBR | TLV320AIC20KIPFBR |
| Product Name | TLV320AIC20K Low-Power Stereo Voice Band CODEC with 8-ohm Speaker Amplifiers | CODECS | 16-bit Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC20KIPFBR | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Codec | Voice-Band | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP; 48-TQFP | TQFP-48 | QFP; 48-TQFP |