Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 30-TSSOP -40 to 85
Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 30-TSSOP -40 to 85 Product overview: TLV320AIC12KIDBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC12KIDBT
Manufacturer: Texas Instruments
Win Source Part Number: 081524-TLV320AIC12KI
Packaging: Reel - TR
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 85 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Voice-Band Interface 16 b Serial 30-TSSOP
IC CODEC 1CH 16 BIT 3.3V 30TSSOP
Interface - CODECs Lo-Pwr Mono Voice Band CODEC
Voice-Band Interface 16 b Serial 30-TSSOP
IC CODEC 1CH 16 BIT 3.3V 30TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC12KIDBTR | 716-TLV320AIC12KIDBTR | 081524-TLV320AIC12KIDBTR | 296-TLV320AIC12KIDBTR-ND | TLV320AIC12KIDBTR | TLV320AIC12KIDBTR | TLV320AIC12KIDBTR | TLV320AIC12KIDBTR |
| Product Name | TLV320AIC12K Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier | Low-Power TSSOP Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC12KIDBTR | CODECS | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Voice-Band | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |