Texas Instruments TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR TLC320AD50CPTR

Description
Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 48-LQFP
Request a Quote Datasheet
Description
Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR - TLC320AD50CPTR - Texas Instruments
Dallas, TX, United States
TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR
TLC320AD50CPTR
TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR TLC320AD50CPTR
Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 48-LQFP

Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 48-LQFP

Buy Now Datasheet
Interface - Interface - CODECs - TLC320AD50CPTR - 1268949-TLC320AD50CPTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLC320AD50CPTR
1268949-TLC320AD50CPTR
Interface - Interface - CODECs - TLC320AD50CPTR 1268949-TLC320AD50CPTR
Manufacturer: Texas Instruments Win Source Part Number: 1268949-TLC320AD50CP TR Packaging: Tape and Reel Type: Use For General Mounting Style: SMD Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 89 Dynamic Range, ADCs / DACs (db) Typ: 88 / 88 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: TLC320AD50 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 4.75V ~ 5.5V Supply Voltage , Digital: 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1268949-TLC320AD50CPTR
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 89
Dynamic Range, ADCs / DACs (db) Typ: 88 / 88
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: TLC320AD50
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 4.75V ~ 5.5V
Supply Voltage , Digital: 4.5V ~ 5.5V

Buy Now
CODECS - TLC320AD50CPTR-ND - DigiKey
Thief River Falls, MN, United States
General Purpose Interface 16 b Serial 48-LQFP (7x7)

General Purpose Interface 16 b Serial 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-TLC320AD50CPTR
Interface Transceiver IC 716-TLC320AD50CPTR
Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 48-LQFP Product overview: TLC320AD50CPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AD50CPTR can be used for catalog matching and distributor lookup.

Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 48-LQFP Product overview: TLC320AD50CPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AD50CPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - CODECs - TLC320AD50CPTR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLC320AD50CPTR
Interface - CODECs TLC320AD50CPTR
IC CODEC 16BIT SER 48-LQFP

IC CODEC 16BIT SER 48-LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLC320AD50CPTR
Interface - CODECs TLC320AD50CPTR
Interface - CODECs SNGL CH Codec

Interface - CODECs SNGL CH Codec

Buy Now Datasheet
CODECS - TLC320AD50CPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
General Purpose Interface 16 b Serial 48-LQFP (7x7)

General Purpose Interface 16 b Serial 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLC320AD50CPTR 1268949-TLC320AD50CPTR TLC320AD50CPTR-ND 716-TLC320AD50CPTR TLC320AD50CPTR TLC320AD50CPTR TLC320AD50CPTR
Product Name TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR Interface - Interface - CODECs - TLC320AD50CPTR CODECS Interface Transceiver IC Interface - CODECs Interface - CODECs CODECS
Device Type Codec Sensor Interface Codec Transceiver Sensor Interface; Codec Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F)
Package Type LQFP,SOIC LQFP; 48-LQFP LQFP LQFP-48 QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers