Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85
Voice-Band Interface 16 b Serial 30-TSSOP
Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85 Product overview: TLV320AIC12IDBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC12IDBTR
Manufacturer: Texas Instruments
Win Source Part Number: 1270348-TLV320AIC12I
Packaging: Reel - TR
Type: Voice-Band
Operating Temperature Range: -40°C ~ 85°C
Package: 30-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 85 / 92
Family Name: TLV320AIC12
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): TLV320AIC12CDBTR; TLV320AIC12CDBT;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC CODEC 1CH 16 BIT 3.3V 30TSSOP
IC CODEC 1CH 16 BIT 3.3V 30TSSOP
Voice-Band Interface 16 b Serial 30-TSSOP
Interface - CODECs Lo-Pwr Mono Voice Band CODEC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC12IDBTR | TLV320AIC12IDBTR-ND | 716-TLV320AIC12IDBTR | 1270348-TLV320AIC12IDBTR | TLV320AIC12IDBTR | TLV320AIC12IDBTR | TLV320AIC12IDBTR | TLV320AIC12IDBTR |
| Product Name | TLV320AIC12 Low-Power Mono Voice Band CODEC | CODECS | Low-Power TSSOP Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC12IDBTR | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Voice-Band | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Technology | Serial | Serial |