The PCM3794A is a low-power stereo audio CODEC designed for portable digital audio applications, integrating a headphone amplifier, digital speaker amplifier, microphone bias, programmable gain control, analog mixing, automatic level control, and 3D sound effects. It is packaged in a 5-mm × 5-mm 32-pin VQFN (RHB) package and operates over a temperature range of -40°C to 85°C. The device supports sampling rates from 5 kHz to 50 kHz, with a 16-bit resolution and I2S, left-justified, right-justified, and DSP audio data formats. It operates with analog supply voltages of 2.4 V to 3.6 V, digital I/O and core voltages of 1.71 V to 3.6 V, and delivers up to 700 mW per channel into 8 Ω speakers and 40 mW per channel into 16 Ω headphones. The device includes programmable tone control, a two-stage notch filter, high-pass filtering, pop-noise reduction, and protection circuits. Serial control is implemented via I²C or SPI.
Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85
Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85 Product overview: PCM3794ARHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3794ARHBR can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1236470-PCM3794ARHBR
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.4 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.71 V ~ 3.6 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 93
Dynamic Range, ADCs / DACs (db) Typ: 90 / 93
Family Name: PCM3794
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): PCM3794ARHB; PCM3794ARHBT;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Interface - CODECs 16B Lo Pwr St Audio CODEC
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
IC STEREO AUD CODEC 16BIT 32-QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3794ARHBR | 716-PCM3794ARHBR | 296-21538-1-ND | 1236470-PCM3794ARHBR | PCM3794ARHBR | PCM3794ARHBR | PCM3794ARHBR |
| Product Name | PCM3794A Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects | Low-Power VQFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - PCM3794ARHBR | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | VQFN EP | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |