The TLV320AIC12 is a low-power, mono 16-bit oversampling sigma-delta codec with integrated microphone, handset, and headset amplifiers, programmable gain control, and antialiasing filters. It operates from 2.7 V to 3.6 V analog supply, with a digital core supply of 1.65 V to 1.95 V and I/O supply of 1.1 V to 3.6 V. Power dissipation is 11.2 mW at 3.3 V in standard operation. The device features a SMARTDM™ 4-wire serial interface and a 2-wire host port supporting I²C or S2C protocols. It is packaged in a 30-pin TSSOP (DBT), with operating temperature range of 0°C to 70°C for the C variant. Test modes include digital and analog loopback, and it supports sampling rates up to 26 kSPS with on-chip filters or 104 kSPS with filters bypassed.
Low-Power Mono Voice Band CODEC 30-TSSOP 0 to 70
Voice-Band Interface 16 b Serial 30-TSSOP
Voice-Band Interface 16 b Serial 30-TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC12CDBTG4 | TLV320AIC12CDBTG4-ND | TLV320AIC12CDBTG4 |
| Product Name | TLV320AIC12 Low-Power Mono Voice Band CODEC | CODECS | CODECS |
| Device Type | Codec | Codec | Codec |
| Features | RoHS | RoHS | |
| Technology | Serial |