The LM4546B is an AC'97 Rev 2.1 compliant audio codec designed for PC audio systems, featuring 18-bit Sigma-Delta ADCs and DACs with dynamic ranges of 90 dB and 89 dB respectively, integrated 3D Sound stereo enhancement, and sample rate conversion from 4 kHz to 48 kHz in 1 Hz increments. It supports multiple codec configurations and extended temperature operation from -40°C to 85°C. The device is offered in a 48-pin LQFP package with dimensions consistent with the PT0048A footprint.
AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1320907-LM4546BVH
Category: Integrated Circuits (ICs)>Interface>CODE
Packaging: Tray
Type: Audio, AC '97
Standard Package: 250
Mounting: Surface Mount
Data Interface: Serial
Voltage - Supply, Analog: 4.2V ~ 5.5V
Voltage - Supply, Digital: 3V ~ 5.5V
Resolution (Bits): 18 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 90 / 89
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LM4546
Product Status: Obsolete
RoHS Status: RoHS non-compliant
AC ''97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound 48-LQFP -40 to 85 Product overview: LM4546BVH from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-LM4546BVH can be used for catalog matching and distributor lookup.
IC AUDIO CODEC 2MULTICH 48-LQFP
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM4546BVH | LM4546BVH-ND | 1320907-LM4546BVH | 716-LM4546BVH | LM4546BVH | LM4546BVH |
| Product Name | LM4546B AC '97 Rev 2.1 Codec with Sample Rate Conversion and National 3D Sound | CODECS | Integrated Circuits (ICs) - Interface - CODECS | Interface Transceiver IC | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Sensor Interface; Codec | Transceiver | Sensor Interface; Codec | Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP | LQFP; 48-LQFP | QFP; 48-LQFP | LQFP | QFP; LQFP; 48-LQFP | |
| Technology | Serial | Serial |