Programmable PCM Codec With Microphone Amps & Speaker Driver 80-BGA MICROSTAR JUNIOR -40 to 85
Programmable PCM Codec With Microphone Amps & Speaker Driver 80-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TLV320AIC1110ZQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC1110ZQE
Manufacturer: Texas Instruments
Win Source Part Number: 033014-TLV320AIC1110
Packaging: Reel - TR
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 15 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
PCM Interface 15 b PCM Audio Interface 80-BGA MICROSTAR JUNIOR (5x5)
PCM Interface 15 b PCM Audio Interface 80-BGA MICROSTAR JUNIOR (5x5)
IC PCM CODEC 80-BGA
Interface - CODECs Programmable PCM Codec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC1110ZQER | 716-TLV320AIC1110ZQER | 033014-TLV320AIC1110ZQER | 296-21865-2-ND | TLV320AIC1110ZQER | TLV320AIC1110ZQER | TLV320AIC1110ZQER | TLV320AIC1110ZQER |
| Product Name | TLV320AIC1110 Programmable PCM Codec With Microphone Amps & Speaker Driver | BGA Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC1110ZQER | CODECS | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec | PCM | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,TQFP | VFBGA | BGA; 80-BGA MICROSTAR JUNIOR (5x5) | 80-VFBGA | BGA; 80-VFBGA | BGA-Microstar-Junior-80 | 80-VFBGA |