Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 32-VQFN -40 to 85
Voice-Band Interface 16 b Serial 32-VQFN (5x5)
16-bit Mono CODEC, 104kS/s, 84dB SNR, 190mW Amp, VQFN Product overview: TLV320AIC12KIRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 190mW, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 190mW, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC12KIRHB
Manufacturer: Texas Instruments
Win Source Part Number: 033015-TLV320AIC12KI
Packaging: Reel - TR
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 85 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC CODEC 16BIT 26KSPS PRG 32VQFN
IC CODEC 16BIT 26KSPS PRG 32VQFN
Interface - CODECs Lo-Pwr Mono Voice Band CODEC
Voice-Band Interface 16 b Serial 32-VQFN (5x5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC12KIRHBR | 296-21521-2-ND | 716-TLV320AIC12KIRHBR | 033015-TLV320AIC12KIRHBR | TLV320AIC12KIRHBR | TLV320AIC12KIRHBR | TLV320AIC12KIRHBR | TLV320AIC12KIRHBR |
| Product Name | TLV320AIC12K Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier | CODECS | 16-bit 190mW VQFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC12KIRHBR | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Voice-Band | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP,VQFN | 32-VFQFN Exposed Pad | VQFN EP | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |