The TLV320AIC1110 is a programmable PCM codec designed for digital handsets, headsets, and telecommunications applications, featuring dual differential microphone inputs, differential and single-ended earphone outputs capable of driving 8 Ω speakers, and an on-chip I²C interface for control. It operates from 2.7 V to 3.3 V and supports 15-bit linear or 8-bit companded (A-law, µ-law) audio modes with PCM clock rates up to 2.048 MHz. The device includes programmable gain control, DTMF and single-tone generation, a pulse density modulated buzzer output, and a two-channel analog multiplexer. It is available in a 32-pin TQFP (PBS) package with an operating temperature range of -40 °C to 85 °C.
Programmable PCM Codec With Microphone Amps & Speaker Driver 32-TQFP -40 to 85
PCM Interface 15 b PCM Audio Interface 32-TQFP (5x5)
PCM Codec, 15b, 2.7-3.3V, I2C/Serial, TQFP Product overview: TLV320AIC1110PBS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC1110PBS
Manufacturer: Texas Instruments
Win Source Part Number: 033013-TLV320AIC1110
Packaging: Tray
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 15 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
AUDIO CODEC, 15BIT, PCM, TQFP-32; Audio CODEC Type:PCM; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:8kSPS; Audio IC Case Style:TQFP; No. of Pins:32Pins; No. of Input RoHS Compliant: Yes
IC PCM CODEC PROG MIC AMP 32TQFP
PCM Interface 15 b PCM Audio Interface 32-TQFP (5x5)
IC PCM CODEC PROG MIC AMP 32TQFP
Interface - CODECs Prog PCM w/Microphn Amps & Speaker Drvr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC1110PBS | 296-13508-ND | 716-TLV320AIC1110PBS | 033013-TLV320AIC1110PBS | 27AJ0003 | TLV320AIC1110PBS | TLV320AIC1110PBS | TLV320AIC1110PBS | TLV320AIC1110PBS |
| Product Name | TLV320AIC1110 Programmable PCM Codec With Microphone Amps & Speaker Driver | CODECS | 3.3V Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC1110PBS | Audio Codec, 15Bit, Pcm, Tqfp-32; Audio Codec Type Texas Instruments | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Codec | PCM | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,TQFP | TQFP; 32-TQFP | TQFP | QFP; TQFP; 32-TQFP (5x5) | QFP; TQFP; 32-TQFP | QFP; 32-TQFP | TQFP-32 |