Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 28-SOIC -40 to 85
General Purpose Interface 16 b Serial 28-SOIC
16b 1ch Codec, 89dB SNR, Serial/SPI, 5V, SOIC Product overview: TLC320AD50IDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AD50IDW can be used for catalog matching and distributor lookup.
TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR
Manufacturer: Texas Instruments
Win Source Part Number: 212990-TLC320AD50IDW
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 89
Dynamic Range, ADCs / DACs (db) Typ: 88 / 88
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 4.75 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 20
Interface - CODECs SNGL CH Codec
General Purpose Interface 16 b Serial 28-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC320AD50IDW | 296-2376-5-ND | 716-TLC320AD50IDW | TLC320AD50IDW | 212990-TLC320AD50IDW | TLC320AD50IDW | TLC320AD50IDW |
| Product Name | TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR | CODECS | 5V SOIC Interface Transceiver IC | Interface - Interface - CODECs - TLC320AD50IDW | Interface - CODECs | CODECS | |
| Device Type | Codec | Codec | Transceiver | Codec | Sensor Interface | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | LQFP,SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; SOIC28 | SOIC; 28-SOIC | SOIC-28 | SOIC; 28-SOIC (0.295\", 7.50mm Width) |