The TLV320AIC1107PW is a PCM codec designed for voice-band communications in wireless handsets, headsets, and telecommunication applications. It operates from 2.7 V to 3.3 V and supports selectable 13-bit linear or 8-bit A-law companded conversion. The device features a differential microphone input with externally set gain and a differential earphone output capable of driving 32 Ω to 8 Ω loads. It includes programmable volume control in linear mode, microphone and earphone mute functions, and a typical power dissipation of 0.03 mW in power-down mode. The codec generates internal clocks from a 2.048-MHz master clock and has a passband of 300 Hz to 3.4 kHz. It is packaged in a low-profile 20-terminal TSSOP and is qualified for ESD protection up to 2 kV per MIL-STD-883C, Method 3015.
PCM CODEC (A-Law) with Microphone & 8-ohm Speaker Amplifiers 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1109378-TLV320AIC110
Packaging: Tube/Rail
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
PCM Interface 13 b PCM Audio Interface 20-TSSOP
PCM CODEC (A-Law) with Microphone & 8-ohm Speaker Amplifiers 20-TSSOP Product overview: TLV320AIC1107PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC1107PW can be used for catalog matching and distributor lookup.
Interface - CODECs PCM w/Microphone Amp & Speaker Driver
IC PCM CODEC PROG MICAMP 20TSSOP
PCM Interface 13 b PCM Audio Interface 20-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC1107PW | 1109378-TLV320AIC1107PW | 296-34471-5-ND | 716-TLV320AIC1107PW | TLV320AIC1107PW | TLV320AIC1107PW | TLV320AIC1107PW |
| Product Name | TLV320AIC1107 PCM CODEC (A-Law) with Microphone & 8-ohm Speaker Amplifiers | Interface - Interface - CODECs - TLV320AIC1107PW | CODECS | TSSOP Interface Transceiver IC | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |