Low-Power Mono Voice Band CODEC 30-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 145331-TLV320AIC14KI
Packaging: Reel - TR
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 85 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Voice-Band Interface 16 b Serial 30-TSSOP
16-Bit Audio CODEC, 1ADC/1DAC, Serial/I2C/I2S, 30-Pin TSSOP Product overview: TLV320AIC14KIDBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC14KIDBT
IC CODEC 16BIT 26KSPS 30-TSSOP
Interface - CODECs Low Power Mono Voice Codec
IC CODEC 16BIT 26KSPS 30-TSSOP
Voice-Band Interface 16 b Serial 30-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC14KIDBT | 145331-TLV320AIC14KIDBT | 296-19635-5-ND | 716-TLV320AIC14KIDBT | TLV320AIC14KIDBT | TLV320AIC14KIDBT | TLV320AIC14KIDBT | TLV320AIC14KIDBT |
| Product Name | TLV320AIC14K Low-Power Mono Voice Band CODEC | Interface - Interface - CODECs - TLV320AIC14KIDBT | CODECS | 16-bit TSSOP Interface Transceiver IC | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Voice-Band | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |