The TLV320AIC10CPFB is a low-power mono voice band codec with a 48-pin TQFP package, operating over a temperature range of 0 to 70°C, and features integrated ADC and DAC signal paths with antialiasing and interpolation filters, supported by serial communication interfaces for primary and secondary data transfer.
Low-Power Mono Voice Band CODEC 48-TQFP 0 to 70
General Purpose Interface 16 b Serial 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 143933-TLV320AIC10CP
Packaging: Tray
Type: General Purpose
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 87 / 90
Dynamic Range, ADCs / DACs (db) Typ: 82 / 82
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
General Purpose Interface 16 b Serial 48-TQFP (7x7)
IC CODEC GP 16 BIT 48TQFP
IC CODEC GP 16 BIT 48TQFP
Interface - CODECs 16-Bit 22-KSPS DSP Codec
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC10CPFB | 296-2214-ND | 143933-TLV320AIC10CPFB | TLV320AIC10CPFB | TLV320AIC10CPFB | TLV320AIC10CPFB | TLV320AIC10CPFB |
| Product Name | TLV320AIC10 Low-Power Mono Voice Band CODEC | CODECS | Interface - Interface - CODECs - TLV320AIC10CPFB | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface | Codec | General Purpose | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP; 48-TQFP | QFP; 48-TQFP | TQFP-48 |