Low-Power Audio Codec With 1.3W Stereo Class-D Speaker Amplifier 32-VQFN -40 to 85
Audio Codec | 1ADC/2DAC | 32-Pin VQFN | 192ksps | 95dB SNR Product overview: TLV320AIC3110IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3110IRH
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Interface - CODECs Low-Pwr Audio Codec
IC CODEC STER AUDIO 24BIT 32QFN
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
IC CODEC STER AUDIO 24BIT 32QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3110IRHBR | 716-TLV320AIC3110IRHBR | 296-25584-6-ND | TLV320AIC3110IRHBR | TLV320AIC3110IRHBR | TLV320AIC3110IRHBR | TLV320AIC3110IRHBR |
| Product Name | TLV320AIC3110 Low-Power Audio Codec With 1.3W Stereo Class-D Speaker Amplifier | VQFN Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface; Codec | Codec | Audio | |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | VQFN EP | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |