Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR 48-LQFP
General Purpose Interface 16 b Serial 48-LQFP (7x7)
16-Bit 1Ch Analog Codec, 89dB SNR, Serial, 5V, LQFP Product overview: TLC320AD50CPT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AD50CPT can be used for catalog matching and distributor lookup.
General Purpose Interface 16 b Serial 48-LQFP (7x7)
IC ANALOG INTRFACE 48-LQFP
Interface - CODECs SNGL CH Codec
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC320AD50CPT | 296-10274-ND | 716-TLC320AD50CPT | TLC320AD50CPT | TLC320AD50CPT | TLC320AD50CPT |
| Product Name | TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR | CODECS | 16-bit 5V Interface Transceiver IC | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Codec | General Purpose | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP,SOIC | LQFP; 48-LQFP | LQFP | QFP; LQFP; 48-LQFP | QFP; 48-LQFP | LQFP-48 |