Texas Instruments PCM3052A 24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA PCM3052ARTFRG4

Description
24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA 32-VQFN -40 to 85
Request a Quote Datasheet
Description
24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PCM3052A 24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA
PCM3052ARTFRG4
PCM3052A 24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA PCM3052ARTFRG4
24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA 32-VQFN -40 to 85

24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
716-PCM3052ARTFRG4
VQFN Interface Transceiver IC 716-PCM3052ARTFRG4
24-bit Stereo Audio Codec with Mic amp, Bias, MUX and PGA 32-VQFN -40 to 85 Product overview: PCM3052ARTFRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3052ARTFRG4 can be used for catalog matching and distributor lookup.

24-bit Stereo Audio Codec with Mic amp, Bias, MUX and PGA 32-VQFN -40 to 85 Product overview: PCM3052ARTFRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3052ARTFRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - PCM3052ARTFRG4 - 1087037-PCM3052ARTFRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM3052ARTFRG4
1087037-PCM3052ARTFRG4
Interface - Interface - CODECs - PCM3052ARTFRG4 1087037-PCM3052ARTFRG4
Manufacturer: Texas Instruments Win Source Part Number: 1087037-PCM3052ARTFR G4 Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 101 / 105 Dynamic Range, ADCs / DACs (db) Typ: 101 / 104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1087037-PCM3052ARTFRG4
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 101 / 105
Dynamic Range, ADCs / DACs (db) Typ: 101 / 104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3052ARTFRG4 716-PCM3052ARTFRG4 1087037-PCM3052ARTFRG4
Product Name PCM3052A 24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA VQFN Interface Transceiver IC Interface - Interface - CODECs - PCM3052ARTFRG4
Device Type Codec Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

TLV320AIC14K Low-Power Mono Voice Band CODEC - TLV320AIC14KIDBTR - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
TLV320AIC23B-Q1 Automotive Catalog  Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp - 6PAIC23BIPWRG4Q1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details