Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP -40 to 85
14-Bit 1Ch Analog Codec, 70dB SNR, 43.2kS/s, LQFP Product overview: TLC320AC02IPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC02IPM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899844-TLC320AC02IPM
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Interface 14 b Serial 64-LQFP (10x10)
Package: 64-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: TLC320AC02
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-10272, 296-10272-5, -TLC320AC02IPM-NDR, 296-10272-5-ND
Audio Interface 14 b Serial 64-LQFP (10x10)
IC BANDWITH CODEC 1-CH 64-LQFP
Interface - CODECs SNGL CH Codec Bandwidth Indpendent
Audio Interface 14 b Serial 64-LQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC320AC02IPM | 716-TLC320AC02IPM | 899844-TLC320AC02IPM | 296-10272-ND | TLC320AC02IPM | TLC320AC02IPM | TLC320AC02IPM |
| Product Name | TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate | Interface Transceiver IC | Interface - Interface - CODECs - TLC320AC02IPM | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP,PLCC | LQFP | QFP; 64-LQFP (10x10) | LQFP; 64-LQFP | LQFP-64 | QFP; LQFP; 64-LQFP |