Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC -40 to 85
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC -40 to 85 Product overview: TLC320AC02IFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC02IFNR can be used for catalog matching and distributor lookup.
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)
Manufacturer: Texas Instruments
Win Source Part Number: 1268947-TLC320AC02IF
Packaging: Reel - TR
Type: Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: Serial
Voltage - Supply, Digital: 4.5 V ~ 5.5 V
Resolution (Bits): 14 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Family Name: TLC320AC02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): TLC320AC02IPM; TLC320AC02IFN; TLV320AIC13IDBTR;
Introduction Date: October 01, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 750
Interface - CODECs SNGL CH Codec Bandwidth Indpendent
IC AUDIO BAND CODEC 14BIT 28PLCC
IC AUDIO BAND CODEC 14BIT 28PLCC
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC320AC02IFNR | 716-TLC320AC02IFNR | 296-TLC320AC02IFNRTR-ND | 1268947-TLC320AC02IFNR | TLC320AC02IFNR | TLC320AC02IFNR | TLC320AC02IFNR | TLC320AC02IFNR |
| Product Name | TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLC320AC02IFNR | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Audio | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP,PLCC | PLCC | 28-LCC (J-Lead) | PLCC-28 | 28-LCC (J-Lead) | 28-LCC (J-Lead) |