The TLV320AIC10IPFB is a low-power mono voice band codec with a 48-pin TQFP package, operating over a temperature range of -40 to 85°C.
Low-Power Mono Voice Band CODEC 48-TQFP -40 to 85
16b Audio CODEC, 1ADC/1DAC, Serial/SPI, TQFP Product overview: TLV320AIC10IPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC10IPFB can be used for catalog matching and distributor lookup.
General Purpose Interface 16 b Serial 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 033010-TLV320AIC10IP
Packaging: Tray
Type: General Purpose
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 87 / 90
Dynamic Range, ADCs / DACs (db) Typ: 82 / 82
Family Name: TLV320AIC10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Alternative Parts (Cross-Reference): AD1803JRU-REEL; AD1803JRUZREEL; AD1803JRU;
Introduction Date: October 27, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Interface - CODECs 16-Bit 22-KSPS DSP Codec
IC DSP CODEC 22KSPS 48-TQFP
IC DSP CODEC 22KSPS 48-TQFP
General Purpose Interface 16 b Serial 48-TQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC10IPFB | 716-TLV320AIC10IPFB | 296-10702-ND | 033010-TLV320AIC10IPFB | TLV320AIC10IPFB | TLV320AIC10IPFB | TLV320AIC10IPFB | TLV320AIC10IPFB |
| Product Name | TLV320AIC10 Low-Power Mono Voice Band CODEC | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC10IPFB | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Sensor Interface; Codec | General Purpose | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP-48 | QFP; 48-TQFP | QFP; TQFP; 48-TQFP |