Low-Power Audio CODEC with embedded miniDSP and Stereo Class-D Speaker Amplifier 32-VQFN -40 to 85
PCM Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R Product overview: TLV320AIC3111IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3111IRH
Manufacturer: Texas Instruments
Win Source Part Number: 143511-TLV320AIC3111
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 32 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Interface - CODECs Low-Pwr Audio CODEC
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
IC CODEC STER AUDIO 24 BIT 32QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3111IRHBT | 716-TLV320AIC3111IRHBT | 143511-TLV320AIC3111IRHBT | 296-25188-6-ND | TLV320AIC3111IRHBT | TLV320AIC3111IRHBT | TLV320AIC3111IRHBT |
| Product Name | TLV320AIC3111 Low-Power Audio CODEC with embedded miniDSP and Stereo Class-D Speaker Amplifier | VQFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3111IRHBT | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | VQFN EP | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |