Texas Instruments THS7372 4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain THS7372IPW

Description
4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS7372 4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain - THS7372IPW - Texas Instruments
Dallas, TX, United States
THS7372 4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain
THS7372IPW
THS7372 4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain THS7372IPW
4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain 14-TSSOP -40 to 85

4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 66MHz 5.5V TSSOP Video Amps And Module
737-THS7372IPW
Quad 66MHz 5.5V TSSOP Video Amps And Module 737-THS7372IPW
Quad Video Amp 66MHz 5.5V 4Ch 6dB TSSOP Product overview: THS7372IPW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 66MHz, 5.5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 66MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7372IPW can be used for catalog matching and distributor lookup.

Quad Video Amp 66MHz 5.5V 4Ch 6dB TSSOP Product overview: THS7372IPW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 66MHz, 5.5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Quad, 66MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7372IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - 296-29432-5-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-29432-5-ND
Video Amps and Modules 296-29432-5-ND
Video Amp, 4 Filter 14-TSSOP

Video Amp, 4 Filter 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - THS7372IPW - 140072-THS7372IPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - THS7372IPW
140072-THS7372IPW
Linear - Linear - Amplifiers - Video Amps and Modules - THS7372IPW 140072-THS7372IPW
Manufacturer: Texas Instruments Win Source Part Number: 140072-THS7372IPW Packaging: Tube/Rail Applications: Filter Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 9.5MHz Categories: Integrated Circuits Status: Active Case / Package: 14-TSSOP Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 24.5mA Channel Output Current: 90mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140072-THS7372IPW
Packaging: Tube/Rail
Applications: Filter
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 24.5mA
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Amps and Modules - THS7372IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
THS7372IPW
Video Amps and Modules THS7372IPW
Video Amp 4 Filter 14-TSSOP

Video Amp 4 Filter 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Video Amplifiers
THS7372IPW
Video Amplifiers THS7372IPW
Video Amplifiers 4CH VIDEO AMP

Video Amplifiers 4CH VIDEO AMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS7372IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS7372IPW
Integrated Circuits (ICs) - Linear - Amplifiers THS7372IPW
IC AMP FILTER 14TSSOP

IC AMP FILTER 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Video Amplifier Chips Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number THS7372IPW 737-THS7372IPW 296-29432-5-ND 140072-THS7372IPW THS7372IPW THS7372IPW THS7372IPW
Product Name THS7372 4-Channel Video Amplifier with 1-SD and 3-Full-HD Filters with 6-dB Gain Quad 66MHz 5.5V TSSOP Video Amps And Module Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - THS7372IPW Video Amps and Modules Video Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3.3 volts 2.6 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type TSSOP Rail/Tube TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 14-TSSOP SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) 90 mA
Unlock Full Specs
to access all available technical data

Similar Products

OPA361 3V Video Amplifier with Internal Gain and Filter - OPA361AIDCKR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
10 suppliers
TL026 Differential High-Frequency Amplifier with AGC - TL026CPSR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SO,SOIC
View Details
8 suppliers
LMH6572 Triple 2:1 Video Multiplexer - LMH6572MQ/NOPB - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 1400 V/µs
Supply Voltage (VS) 6 to 12 volts
View Details
2 suppliers
THS7316 3-Channel HDTV Video Amplifier with 5th Order Filters and 6dB Gain - THS7316D - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.85 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers