Texas Instruments LMH6572 Triple 2:1 Video Multiplexer LMH6572MQ/NOPB

Description
Triple 2:1 Video Multiplexer 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Triple 2:1 Video Multiplexer 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH6572 Triple 2:1 Video Multiplexer - LMH6572MQ/NOPB - Texas Instruments
Dallas, TX, United States
LMH6572 Triple 2:1 Video Multiplexer
LMH6572MQ/NOPB
LMH6572 Triple 2:1 Video Multiplexer LMH6572MQ/NOPB
Triple 2:1 Video Multiplexer 16-SSOP -40 to 85

Triple 2:1 Video Multiplexer 16-SSOP -40 to 85

Buy Now Datasheet
Singapore
Dual 360MHz 5V SSOP Operational Amplifier IC
780-LMH6572MQ/NOPB
Dual 360MHz 5V SSOP Operational Amplifier IC 780-LMH6572MQ/NOPB
360MHz Triple 2:1 Mux Op Amp, 5V Dual Supply, SSOP Product overview: LMH6572MQ/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 360MHz, 5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 360MHz, 5V, SSOP, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-LMH6572MQ/NOPB can be used for catalog matching and distributor lookup.

360MHz Triple 2:1 Mux Op Amp, 5V Dual Supply, SSOP Product overview: LMH6572MQ/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 360MHz, 5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 360MHz, 5V, SSOP, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-LMH6572MQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Video Amplifier Chips Operational Amplifiers
Product Number LMH6572MQ/NOPB 780-LMH6572MQ/NOPB
Product Name LMH6572 Triple 2:1 Video Multiplexer Dual 360MHz 5V SSOP Operational Amplifier IC
RoHS Compliant RoHS
Slew Rate 1400 V/µs
Supply Voltage (VS) 6 to 12 volts 9 volts
Source Current (IS) 24 milliamps
Input Voltage Noise (Vn) 5 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Clock Fanout Buffer 10-OUT 24-Pin SOIC Tube - 815-CDC2351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details