Texas Instruments TL026 Differential High-Frequency Amplifier with AGC TL026CPSR

Description
Differential High-Frequency Amplifier with AGC 8-SO 0 to 70
Request a Quote Datasheet
Description
Differential High-Frequency Amplifier with AGC 8-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL026 Differential High-Frequency Amplifier with AGC - TL026CPSR - Texas Instruments
Dallas, TX, United States
TL026 Differential High-Frequency Amplifier with AGC
TL026CPSR
TL026 Differential High-Frequency Amplifier with AGC TL026CPSR
Differential High-Frequency Amplifier with AGC 8-SO 0 to 70

Differential High-Frequency Amplifier with AGC 8-SO 0 to 70

Buy Now Datasheet
Video Amps and Modules - 296-29153-2-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-29153-2-ND
Video Amps and Modules 296-29153-2-ND
Video Amp, 1 Automatic Gain Control (AGC) 8-SO

Video Amp, 1 Automatic Gain Control (AGC) 8-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - TL026CPSR - 032212-TL026CPSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - TL026CPSR
032212-TL026CPSR
Linear - Linear - Amplifiers - Video Amps and Modules - TL026CPSR 032212-TL026CPSR
Manufacturer: Texas Instruments Win Source Part Number: 032212-TL026CPSR Packaging: Reel - TR Applications: Automatic Gain Control (AGC) Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 50MHz Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: ±3 V to 8 V Operating Supply Current: 22mA Channel Output Current: 4mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032212-TL026CPSR
Packaging: Reel - TR
Applications: Automatic Gain Control (AGC)
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 50MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 22mA
Channel Output Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 50MHz 6V SOIC Video Amps And Module
737-TL026CPSR
Dual 50MHz 6V SOIC Video Amps And Module 737-TL026CPSR
High-Freq Diff Amplifier, 50MHz BW, 6V Dual Supply, 60dB CMRR, SOIC Product overview: TL026CPSR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 6V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 50MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TL026CPSR can be used for catalog matching and distributor lookup.

High-Freq Diff Amplifier, 50MHz BW, 6V Dual Supply, 60dB CMRR, SOIC Product overview: TL026CPSR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 6V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 50MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TL026CPSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Video Amplifiers
TL026CPSR
Video Amplifiers TL026CPSR
Video Amplifiers Diff High-Frequency w/AGC

Video Amplifiers Diff High-Frequency w/AGC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL026CPSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL026CPSR
Integrated Circuits (ICs) - Linear - Amplifiers TL026CPSR
IC AMP AGC 8SO

IC AMP AGC 8SO

Supplier's Site
Video Amps and Modules - TL026CPSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
TL026CPSR
Video Amps and Modules TL026CPSR
Video Amp 1 Automatic Gain Control (AGC) 8-SO

Video Amp 1 Automatic Gain Control (AGC) 8-SO

Buy Now
Linear - Amplifiers - Video Amps and Modules - TL026CPSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
TL026CPSR
Linear - Amplifiers - Video Amps and Modules TL026CPSR
IC AMP AGC 8SO

IC AMP AGC 8SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number TL026CPSR 296-29153-2-ND 032212-TL026CPSR 737-TL026CPSR TL026CPSR TL026CPSR TL026CPSR TL026CPSR
Product Name TL026 Differential High-Frequency Amplifier with AGC Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - TL026CPSR Dual 50MHz 6V SOIC Video Amps And Module Video Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Standards and Certifications RoHS RoHS
Package Type PDIP,SO,SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SO Tape and Reel 4 mA SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage (VS) 3 to 8 volts 16 volts
Operating Range Automatic Gain Control (AGC)
Unlock Full Specs
to access all available technical data

Similar Products

OPA360 3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70 - OPA360AIDCKR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
11 suppliers
LMH6720 Single Wideband Video Op Amp with Shutdown - LMH6720MA/NOPB - Texas Instruments
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 12 volts
View Details
9 suppliers
LMH6574 4:1 High Speed Video Multiplexer - LMH6574MAX/NOPB - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2200 V/µs
Supply Voltage (VS) 6 to 12 volts
View Details
2 suppliers