3-Channel HDTV Video Amplifier with 5th Order Filters and 6dB Gain 8-SOIC -40 to 85
Video Amp, 3 Buffer 8-SOIC
Video Amp Triple 5.5V 8-Pin SOIC
Video Amp Triple 5.5V 8-Pin SOIC
Video Amp Triple 5.5V 8-Pin SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054709-THS7316D
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 36MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.85 V to 5.5 V
Operating Supply Current: 19.3mA
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
3-Ch 36MHz Video Amp, 6dB Gain, 8-SOIC Product overview: THS7316D from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 36MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7316D can be used for catalog matching and distributor lookup.
Video Amplifiers 3-Ch HDTV Video Amp
IC AMP BUFFER 8SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS7316D | 296-21671-5-ND | 1627539 | 7092933P | 054709-THS7316D | 737-THS7316D | THS7316D | THS7316D | THS7316D | THS7316D |
| Product Name | THS7316 3-Channel HDTV Video Amplifier with 5th Order Filters and 6dB Gain | Video Amps and Modules | Video Amplifiers ICs | Video Amplifiers ICs | Linear - Linear - Amplifiers - Video Amps and Modules - THS7316D | 36MHz SOIC Video Amps And Module | Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.5 volts | 3.3 volts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 90 mA |