Texas Instruments THS7365 6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB THS7365IPW

Description
6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS7365 6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB - THS7365IPW - Texas Instruments
Dallas, TX, United States
THS7365 6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB
THS7365IPW
THS7365 6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB THS7365IPW
6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB 20-TSSOP -40 to 85

6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB 20-TSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - THS7365IPW - 032162-THS7365IPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - THS7365IPW
032162-THS7365IPW
Linear - Linear - Amplifiers - Video Amps and Modules - THS7365IPW 032162-THS7365IPW
Manufacturer: Texas Instruments Win Source Part Number: 032162-THS7365IPW Packaging: Tube/Rail Applications: Buffer Number of Circuits: 6 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 36MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 21.6mA Channel Output Current: 90mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032162-THS7365IPW
Packaging: Tube/Rail
Applications: Buffer
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 36MHz
Slew Rate: 500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 21.6mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Amps and Modules - 296-24296-5-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-24296-5-ND
Video Amps and Modules 296-24296-5-ND
Video Amp, 6 Buffer 20-TSSOP

Video Amp, 6 Buffer 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Video Amps And Module
737-THS7365IPW
5V TSSOP Video Amps And Module 737-THS7365IPW
Video Amp Hex 5V 20-Pin TSSOP Tube Product overview: THS7365IPW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7365IPW can be used for catalog matching and distributor lookup.

Video Amp Hex 5V 20-Pin TSSOP Tube Product overview: THS7365IPW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7365IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS7365IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS7365IPW
Integrated Circuits (ICs) - Linear - Amplifiers THS7365IPW
IC AMP BUFFER 20TSSOP

IC AMP BUFFER 20TSSOP

Supplier's Site
Video Amps and Modules - THS7365IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
THS7365IPW
Video Amps and Modules THS7365IPW
Video Amp 6 Buffer 20-TSSOP

Video Amp 6 Buffer 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
Video Amplifiers
THS7365IPW
Video Amplifiers THS7365IPW
Video Amplifiers 6Ch Video Amp

Video Amplifiers 6Ch Video Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number THS7365IPW 032162-THS7365IPW 296-24296-5-ND 737-THS7365IPW THS7365IPW THS7365IPW THS7365IPW
Product Name THS7365 6-Channel Video Amplifier with 3-SD and 3-HD 6th-Order Filters and 6-dB Linear - Linear - Amplifiers - Video Amps and Modules - THS7365IPW Video Amps and Modules 5V TSSOP Video Amps And Module Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Video Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.6 to 5.5 volts 2.6 to 5.5 volts 2.7 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type TSSOP SSOP; SOP; TSSOP; 20-TSSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Rail/Tube 20-TSSOP SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Range Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC337DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VZA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
3 suppliers
LM124M Quadruple Operational Amplifier - 7704301CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable - OPA3692IDR - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 2100 V/µs
View Details
7 suppliers