Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 125661-OPA3692IDR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 280MHz
Slew Rate: 2000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 15.3mA
Channel Output Current: 190mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Triple 280MHz Audio Buffer Amplifier, 12V, SOIC, 190mA Product overview: OPA3692IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MHz, 12V, 190mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 280MHz, 12V, 190mA, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3692IDR can be used for catalog matching and distributor lookup.
Video Amp, 3 Buffer 16-SOIC
IC AMP BUFFER 16SOIC
IC AMP BUFFER 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | OPA3692IDR | 125661-OPA3692IDR | 737-OPA3692IDR | OPA3692IDR-ND | OPA3692IDR | OPA3692IDR | OPA3692IDR |
| Product Name | OPA3692 Triple, Wideband, Fixed Gain Video Buffer Amplifier With Disable | Linear - Linear - Amplifiers - Video Amps and Modules - OPA3692IDR | 280MHz 12V 190mA SOIC Operational Amplifier IC | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||
| Slew Rate | 2100 V/µs | 2000 V/µs | 2000 V/µs | ||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | ||||
| Input Voltage Noise (Vn) | 1.7 nV/rt.Hz |