3-Channel HDTV Video Amplifier with 5th Order Filters and 6dB Gain 8-SOIC -40 to 85
Video Amp Triple 5.5V 8-Pin SOIC T/R Product overview: THS7316DR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7316DR can be used for catalog matching and distributor lookup.
THS7316 3-Channel HDTV Video Amplifier with 5th Order Filters and 6dB Gain
Manufacturer: Texas Instruments
Win Source Part Number: 032156-THS7316DR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 36MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.85 V to 5.5 V
Operating Supply Current: 19.3mA
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Video Amp, 3 Buffer 8-SOIC
Video Amp, 3 Buffer 8-SOIC
Video Amp, 3 Buffer 8-SOIC
IC AMP BUFFER 8SOIC
IC AMP BUFFER 8SOIC
Video Amplifiers 3-Ch HDTV Video Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | THS7316DR | 737-THS7316DR | THS7316DR | 032156-THS7316DR | 296-26684-2-ND | THS7316DR | THS7316DR | THS7316DR | THS7316DR |
| Product Name | THS7316 3-Channel HDTV Video Amplifier with 5th Order Filters and 6dB Gain | 5.5V SOIC Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - THS7316DR | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.85 to 5.5 volts | 3.3 volts | 2.85 to 5.5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||||||
| Package Type | SOIC | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 36 MHz | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Bandwidth | 36 MHz | 36 MHz |