3-Channel RGBHV Video Buffer with I2C Control, Selectable Filters, Monitor Pass-Thru, 2:1 MUX 48-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 047995-THS7327PHPRG4
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500MHz
Slew Rate: 1150 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 48-HTQFP (7x7)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 118mA
Channel Output Current: 115mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Video Amp, 3 Buffer 48-HTQFP (7x7)
Video Amp 3 Buffer 48-HTQFP (7x7)
Video Amplifiers 3-Ch RGBHV Video Buffer
IC AMP BUFFER 48HTQFP
IC AMP BUFFER 48HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | THS7327PHPRG4 | 047995-THS7327PHPRG4 | THS7327PHPRG4-ND | THS7327PHPRG4 | THS7327PHPRG4 | THS7327PHPRG4 | THS7327PHPRG4 |
| Product Name | THS7327 3-Channel RGBHV Video Buffer with I2C Control, Selectable Filters, Monitor Pass-Thru, 2:1 MUX | Linear - Linear - Amplifiers - Video Amps and Modules - THS7327PHPRG4 | Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | HTQFP | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | QFP; 48-PowerTQFP | 115 mA | ||
| Operating Range | Buffer |