3-Ch Low Power Video Amp w/I2C Control, Select Filters +6db Gain 2:1 Input MUX 20-TSSOP -40 to 85
Video Amp, 3 2:1 Multiplexer-Amplifie
Triple Video Amp 190MHz 5.5V 6dB 320V/µs TSSOP Product overview: THS7303PW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MHz, 5.5V, 320V, TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 190MHz, 5.5V, 320V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7303PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 145042-THS7303PW
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 190MHz
Slew Rate: 320 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 18.9mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Video Amp 3 2:1 Multiplexer-Amplifie
IC AMP MPLEX AMP 20TSSOP
Video Amplifiers 3-Ch Low Power Video
IC AMP MPLEX AMP 20TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
| Product Number | THS7303PW | 296-19326-5-ND | 737-THS7303PW | 145042-THS7303PW | THS7303PW | THS7303PW | THS7303PW | THS7303PW |
| Product Name | THS7303 3-Ch Low Power Video Amp w/I2C Control, Select Filters +6db Gain 2:1 Input MUX | Video Amps and Modules | 190MHz 5.5V 320V TSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - THS7303PW | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.6 to 5.5 volts | 2.6 to 5.5 volts | 2.6 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 20-TSSOP | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 85 mA | ||
| Features | Rail-Rail-Out |